MODUK - DEF STAN 80-77

Paint, Priming, Zinc Chrome, Fire-Retardant Type: Brushing

inactive
Organization: MODUK
Publication Date: 1 January 1979
Status: inactive
Page Count: 10
scope:

This Standard relates to an air-drying paint suitable for priming the interior surfaces of ships. The paint is normally applied by brushing to aluminium alloys and steel surfaces and over coated with interior fire retardant paint to DEF STAN 80-78. Exceptionally it may be applied by spraying after suitable thinning with white spirit.

The paint may be applied as a primer to external aluminium surfaces and should afford protection under marine atmospheric conditions.

Document History

January 1, 1995
Paint, Priming, Flame Retardant, Brushing
This Defence Standard specifies the requirements for an air drying, low lead, chromate free flame retardant primer for the interior surfaces of ships.
DEF STAN 80-77
January 1, 1979
Paint, Priming, Zinc Chrome, Fire-Retardant Type: Brushing
This Standard relates to an air-drying paint suitable for priming the interior surfaces of ships. The paint is normally applied by brushing to aluminium alloys and steel surfaces and over coated with...

References

Advertisement