MODUK - DEF STAN 80-77

Paint, Priming, Flame Retardant, Brushing

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1995
Status: inactive
Page Count: 15
scope:

This Defence Standard specifies the requirements for an air drying, low lead, chromate free flame retardant primer for the interior surfaces of ships.

Document History

DEF STAN 80-77
January 1, 1995
Paint, Priming, Flame Retardant, Brushing
This Defence Standard specifies the requirements for an air drying, low lead, chromate free flame retardant primer for the interior surfaces of ships.
January 1, 1979
Paint, Priming, Zinc Chrome, Fire-Retardant Type: Brushing
This Standard relates to an air-drying paint suitable for priming the interior surfaces of ships. The paint is normally applied by brushing to aluminium alloys and steel surfaces and over coated with...

References

Advertisement