DS/ISO 4288

Rules and procedures for the measurement of surface roughness parameters using stylus instruments

inactive
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Properties of surfaces): 17.040.20
scope:

The Standard specifies rules and procedures for the measurement of surface roughness parameters Ra, Ry and Rz using stylus instruments of consecutive profile transformation and measuring systems with computers in which these intruments are used.

Document History

March 12, 1997
Geometrical Product Specifications (GPS) – Surface texture: Profile method – Rules and procedures for the assessment of surface texture
This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, 13565-2 and ISO 13565-3....
DS/ISO 4288
January 1, 1986
Rules and procedures for the measurement of surface roughness parameters using stylus instruments
The Standard specifies rules and procedures for the measurement of surface roughness parameters Ra, Ry and Rz using stylus instruments of consecutive profile transformation and measuring systems with...
Advertisement