DS/ISO 4288

Geometrical Product Specifications (GPS) – Surface texture: Profile method – Rules and procedures for the assessment of surface texture

inactive, Most Current
Organization: DS
Publication Date: 12 March 1997
Status: inactive
Page Count: 21
ICS Code (Properties of surfaces): 17.040.20
scope:

This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, 13565-2 and ISO 13565-3. It also specifies the default rules for selection of cut-off wavelength for measuring roughness profile parameters according to ISO 4287 by using stylus instruments according to ISO 3274.

Document History

DS/ISO 4288
March 12, 1997
Geometrical Product Specifications (GPS) – Surface texture: Profile method – Rules and procedures for the assessment of surface texture
This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in ISO 4287, ISO 12085, 13565-2 and ISO 13565-3....
January 1, 1986
Rules and procedures for the measurement of surface roughness parameters using stylus instruments
The Standard specifies rules and procedures for the measurement of surface roughness parameters Ra, Ry and Rz using stylus instruments of consecutive profile transformation and measuring systems with...
Advertisement