ANSI - INCITS/ISO 7487-2
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 2 : Track format A
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 15 March 1985 |
| Status: | active |
| Page Count: | 16 |
Document History
March 15, 1985
Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftpard, 1,9 tpmm (48 tpi), on Both Sides - Part 2: Track Format A
This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data interchange between data...
INCITS/ISO 7487-2
March 15, 1985
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 2 : Track format A
A description is not available for this item.