ANSI - INCITS/ISO 7487-2

Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftpard, 1,9 tpmm (48 tpi), on Both Sides - Part 2: Track Format A

active, Most Current
Organization: ANSI
Publication Date: 15 March 1985
Status: active
Page Count: 18
scope:

This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data interchange between data processing systems.

NOTE - Numeric values in the SI and/or Imperial measurement system in this International Standard may have been rounded off and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor re-converted. The original design of this part of ISO 7487 was made using SI units.

Document History

INCITS/ISO 7487-2
March 15, 1985
Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftpard, 1,9 tpmm (48 tpi), on Both Sides - Part 2: Track Format A
This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data interchange between data...
March 15, 1985
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 2 : Track format A
A description is not available for this item.

References

Advertisement