ISO/IEC 7487-1
Information Technology - Data Interchange on 130 mm (5,25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on Both Sides - ISO Type 202 - Part 1: Dimensional, Physical and Magnetic Characteristics
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1993 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Magnetic disks): | 35.220.21 |
Document History
ISO/IEC 7487-1
December 15, 1993
Information Technology - Data Interchange on 130 mm (5,25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on Both Sides - ISO Type 202 - Part 1: Dimensional, Physical and Magnetic Characteristics
A description is not available for this item.