ANSI - INCITS/ISO/IEC 7487-3

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 3 : Track format B

active, Most Current
Organization: ANSI
Publication Date: 15 November 1986
Status: active
Page Count: 13
scope:

Scope and field of application

This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data processing systems.

NOTE - Numeric values in the SI and/or Imperial measurement system in this International Standard may have been rounded off and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor re-converted. The original design of this part of ISO 7487 was made using SI units.

Document History

November 15, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 3 : Track format B
A description is not available for this item.
INCITS/ISO/IEC 7487-3
November 15, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 3 : Track format B
Scope and field of application This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended...

References

Advertisement