ANSI - INCITS/ISO 7487-3

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 3 : Track format B

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 15 November 1986
Status: active
Page Count: 11

Document History

INCITS/ISO 7487-3
November 15, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 3 : Track format B
A description is not available for this item.
November 15, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, I,9 tpmm (48 tpi), on both sides - Part 3 : Track format B
Scope and field of application This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended...
Advertisement