DLA - SMD-5962-90815 REV A

MICROCIRCUIT, LINEAR, HIGH SPEED BUFFER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 September 2000
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 13, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED BUFFER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90815 REV A
September 13, 2000
MICROCIRCUIT, LINEAR, HIGH SPEED BUFFER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
December 16, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED BUFFER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement