DIN EN 1369

Founding - Magnetic particle inspection

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 1997
Status: inactive
Page Count: 23
ICS Code (Equipment for the metallurgical industry): 77.180
ICS Code (Non-destructive testing): 19.100
scope:

This European Standard applies to the magnetic particle inspection of ferro-magnetic iron and steel castings.

It also gives acceptance criteria through severity levels defined by the nature, the area and the dimensions of the discontinuities present.

This standard applies to all ferro-magnetic castings independent of the moulding method.

An iron or steel casting is considered to be ferro-magnetic if the magnetic induction is greater than 1 T (Tesla) for a magnetic field strength of 2.4 kA/m.

This standard only applies to those areas of the castings specified for inspection and the percentage of castings to be inspected.

Document History

January 1, 2013
Founding - Magnetic particle testing
This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings. NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic...
DIN EN 1369
February 1, 1997
Founding - Magnetic particle inspection
This European Standard applies to the magnetic particle inspection of ferro-magnetic iron and steel castings. It also gives acceptance criteria through severity levels defined by the nature, the...

References

Advertisement