DIN EN 1369

Founding - Magnetic particle testing

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 26
ICS Code (Equipment for the metallurgical industry): 77.180
ICS Code (Non-destructive testing): 19.100
scope:

This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings.

NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic induction is greater than 1 T (Tesla) for a magnetic field strength of 2,4 kA/m.

Document History

DIN EN 1369
January 1, 2013
Founding - Magnetic particle testing
This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings. NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic...
February 1, 1997
Founding - Magnetic particle inspection
This European Standard applies to the magnetic particle inspection of ferro-magnetic iron and steel castings. It also gives acceptance criteria through severity levels defined by the nature, the...

References

Advertisement