BSI - BS EN 2092

Aluminium Alloy AL-P7075-T6 or T62; Clad Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm

inactive
Buy Now
Organization: BSI
Publication Date: 15 February 1994
Status: inactive
Page Count: 12
ICS Code (Aluminium): 49.025.20

Document History

October 13, 2005
Aerospace series Aluminium alloy AL-P7075-T6 or T62 Clad sheet and strip 0,4 < or = to a < or = to mm
A description is not available for this item.
BS EN 2092
February 15, 1994
Aluminium Alloy AL-P7075-T6 or T62; Clad Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.

References

Advertisement