DS/ISO/IEC 8613-1
Information technology - Open Document Architecture (ODA) and Interchange Format: Introduction and general principles
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
The purpose of the ITU-T Rec. T.410-Series ISO/IEC 8613 is to facilitate the interchange of documents. - introduces ISO/IEC 8613 as a whole; - gives the references necessary for ISO/IEC 8613 - defines terms used in the context of ISO/IEC 8613; - presents the concepts of the document architecture; - gives an overview of ISO/IEC 8613 - describes the inter-dependencies of ISO/IEC 8613 - defines conformance to ISO/IEC 8613.
Document History