DS/ISO/IEC 8613-1

Information technology - Open Document Architecture (ODA) and Interchange Format: Introduction and general principles

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 July 1995
Status: active
Page Count: 92
ICS Code (IT applications in office work): 35.240.20
scope:

The purpose of the ITU-T Rec. T.410-Series ISO/IEC 8613 is to facilitate the interchange of documents. - introduces ISO/IEC 8613 as a whole; - gives the references necessary for ISO/IEC 8613 - defines terms used in the context of ISO/IEC 8613; - presents the concepts of the document architecture; - gives an overview of ISO/IEC 8613 - describes the inter-dependencies of ISO/IEC 8613 - defines conformance to ISO/IEC 8613

Document History

July 8, 1999
Information technology - Open Document Architecture (ODA) and Interchange Format: Introduction and general principles
The purpose of the ITU-T Rec. T.410-Series ISO/IEC 8613 is to facilitate the interchange of documents. - introduces ISO/IEC 8613 as a whole; - gives the references necessary for ISO/IEC 8613 -...
DS/ISO/IEC 8613-1
July 27, 1995
Information technology - Open Document Architecture (ODA) and Interchange Format: Introduction and general principles
The purpose of the ITU-T Rec. T.410-Series ISO/IEC 8613 is to facilitate the interchange of documents. - introduces ISO/IEC 8613 as a whole; - gives the references necessary for ISO/IEC 8613 -...

References

Advertisement