MODUK - DEF STAN 93-14
Plastics Moulding Material, Polystyrene Expandable Granules, Type QX
| Organization: | MODUK |
| Publication Date: | 29 October 2004 |
| Status: | active |
| Page Count: | 11 |
scope:
This Defence Standard specifies requirements for a grade of expanded polystyrene granules suitable for the production of natural or coloured expanded polystyrene mouldings and blocks, of apparent density 16kg/m3 or greater. The mouldings are primarily used as spacers and packing pieces in the transport and packaging of munitions.
The material may be suitable for certain applications where compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications. Further information may be obtained from Defence Standard 13-102: Testing of Materials which are Required to be Compatible with Explosives.
Document History