DS/ISO 6383/1
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 6383 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined conditions of pretreatment, temperature, humidity and speed of testing.
Document History
DS/ISO 6383/1
January 1, 1985
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
This part of ISO 6383 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined...