ETSI - EN 301 816-3

Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification

inactive
Organization: ETSI
Publication Date: 1 January 2001
Status: inactive
Page Count: 32
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the AAL Type 2 Signalling Protocol as specified in EN 301 816-1 [1].

The present document is applicable between AAL type 2 nodes and describes nodal functions that are used to control AAL type 2 point-to-point bearer connections.

A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document

Document History

September 1, 2001
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
July 1, 2001
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the AAL Type 2 Signalling Protocol as specified in EN 301 816-1 [1]. The present document is applicable between...
EN 301 816-3
January 1, 2001
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the AAL Type 2 Signalling Protocol as specified in EN 301 816-1 [1]. The present document is applicable between...
Advertisement