ETSI - EN 301 816-3
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
| Organization: | ETSI |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 32 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the AAL Type 2 Signalling Protocol as specified in EN 301 816-1 [1].
The present document is applicable between AAL type 2 nodes and describes nodal functions that are used to control AAL type 2 point-to-point bearer connections.
A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.
Document History