ASD-STAN - PREN 4134
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature)/450 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 April 1993 |
| Status: | inactive |
| Page Count: | 10 |
Document History
November 18, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
PREN 4134
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature)/450 Degrees C
A description is not available for this item.