ASD-STAN - PREN 4134
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature) / 425 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 18 November 1994 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 4134
November 18, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature)/450 Degrees C
A description is not available for this item.