ASD-STAN - PREN 3915
Aerospace Series Inserts, Salvage, Thin Wall, Self-Locking, MJ Threads, in Heat Resisting Nickel Base Alloy NI - P100HT ( Inconel 718 )Classification : 1275 MPa (at Ambient Temperature)/ 550 Degrees Celsius Technical Specification
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 19 |
Document History
September 30, 1999
Aerospace Series Insert, Thin Wall, Self-Locking, Mj Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Ni-P100HT, Inconel 718), for Salvage of Components Classification: 1 275 MPa (at Ambient Temperature)/ 550 C Degrees Technical Specification
A description is not available for this item.
PREN 3915
February 1, 1996
Aerospace Series Inserts, Salvage, Thin Wall, Self-Locking, MJ Threads, in Heat Resisting Nickel Base Alloy NI - P100HT ( Inconel 718 )Classification : 1275 MPa (at Ambient Temperature)/ 550 Degrees Celsius Technical Specification
A description is not available for this item.