ASD-STAN - PREN 3915

Aerospace Series Insert, Thin Wall, Self-Locking, Mj Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Ni-P100HT, Inconel 718), for Salvage of Components Classification: 1 275 MPa (at Ambient Temperature)/ 550 C Degrees Technical Specification

active, Most Current
Organization: ASD-STAN
Publication Date: 30 September 1999
Status: active
Page Count: 16

Document History

PREN 3915
September 30, 1999
Aerospace Series Insert, Thin Wall, Self-Locking, Mj Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Ni-P100HT, Inconel 718), for Salvage of Components Classification: 1 275 MPa (at Ambient Temperature)/ 550 C Degrees Technical Specification
A description is not available for this item.
February 1, 1996
Aerospace Series Inserts, Salvage, Thin Wall, Self-Locking, MJ Threads, in Heat Resisting Nickel Base Alloy NI - P100HT ( Inconel 718 )Classification : 1275 MPa (at Ambient Temperature)/ 550 Degrees Celsius Technical Specification
A description is not available for this item.
Advertisement