FORD ESB-M28G15-A5

GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 20 September 2000
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

FORD ESB-M28G15-A5
September 20, 2000
GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test requirements as...
September 20, 2000
GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test...
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON GRAY GLASS - 4.8 MM
A description is not available for this item.
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON GRAY GLASS - 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test...
January 1, 1989
GLASS - SAFETY, HEAT TREATED FLOAT - COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS - 4.8 MM
A description is not available for this item.

References

Advertisement