FORD - ESB-M28G15-A5

GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM

inactive
Organization: FORD
Publication Date: 20 September 2000
Status: inactive
Page Count: 8
scope:

1. SCOPE

The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

September 20, 2000
GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test requirements as...
ESB-M28G15-A5
September 20, 2000
GLASS, SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS, 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test...
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON GRAY GLASS - 4.8 MM
A description is not available for this item.
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT-COATED REFLECTIVE FILM - BRONZE COATING ON GRAY GLASS - 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of tinted float glass coated one side with a reflective film of metal oxides which has been heat treated. They meet test...
January 1, 1989
GLASS - SAFETY, HEAT TREATED FLOAT - COATED REFLECTIVE FILM, BRONZE COATING ON GRAY GLASS - 4.8 MM
A description is not available for this item.

References

Advertisement