DLA - DESC-DWG-85090 REV C

RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL

inactive
Organization: DLA
Publication Date: 5 June 1990
Status: inactive
Page Count: 9
scope:

This drawing establishes the complete requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.

The complete part number shall be as shown in the following example:

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
DESC-DWG-85090 REV C
June 5, 1990
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 24, 1987
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
March 7, 1986
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
August 27, 1985
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
Advertisement