DLA - DESC-DWG-85090 REV B
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
inactive
| Organization: | DLA |
| Publication Date: | 24 August 1987 |
| Status: | inactive |
| Page Count: | 9 |
Document History
March 3, 2000
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
June 5, 1990
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-85090 REV B
August 24, 1987
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
March 7, 1986
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.
August 27, 1985
RELAYS, SOLID STATE, TRANSFORMER ISOLATED, 5 AMPERE LOAD AT 250 V DC. DC INPUT CONTROL
A description is not available for this item.