ISO 105-X12

Textiles - Tests for Colour Fastness - Part X12: Colour Fastness to Rubbing

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2001
Status: inactive
Page Count: 8
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials.

The method is applicable to textiles made from all fibres in the form of yarn or fabric, including textile floor coverings, whether dyed or printed.

Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth.

Document History

June 1, 2016
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining...
ISO 105-X12
May 1, 2001
Textiles - Tests for Colour Fastness - Part X12: Colour Fastness to Rubbing
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining...
January 1, 1993
Textiles - Tests for Colour Fastness - Part X12: Colour Fastness to Rubbing
A description is not available for this item.

References

Advertisement