CEN - EN 4123
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600° C
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
May 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
This document specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications.
Classification: 1 550 MPa1 / 600 °C2.
1 Correspond to the...
EN 4123
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600° C
A description is not available for this item.
February 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature)/600 °C
A description is not available for this item.