BSI - BS EN 4123

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature)/600 °C

inactive
Buy Now
Organization: BSI
Publication Date: 1 February 2003
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

May 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
This document specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications. Classification: 1 550 MPa1 / 600 °C2. 1 Correspond to the...
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600° C
A description is not available for this item.
BS EN 4123
February 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature)/600 °C
A description is not available for this item.
Advertisement