DIN 89267
Double-pole plugs with earthing contact, 10 A d.c., 16 A a.c., 250 V, degree of protection provided by enclosure IP 56
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
March 1, 2016
Double-pole plugs with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
Diese Norm gilt für Stecker, die vorzugsweise auf Schiffen angewendet werden. Sie bestehen aus einem Gehäuse mit Überwurfmutter und einem Steckereinsatz nach DIN 89320. Die Kabeleinführung erfolgt...
November 1, 2014
Double-pole plugs with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
A description is not available for this item.
DIN 89267
June 1, 1993
Double-pole plugs with earthing contact, 10 A d.c., 16 A a.c., 250 V, degree of protection provided by enclosure IP 56
A description is not available for this item.