DIN 89267

Double-pole plugs with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56

inactive
Organization: DIN
Publication Date: 1 November 2014
Status: inactive
Page Count: 9
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

March 1, 2016
Double-pole plugs with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
Diese Norm gilt für Stecker, die vorzugsweise auf Schiffen angewendet werden. Sie bestehen aus einem Gehäuse mit Überwurfmutter und einem Steckereinsatz nach DIN 89320. Die Kabeleinführung erfolgt...
DIN 89267
November 1, 2014
Double-pole plugs with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
A description is not available for this item.
June 1, 1993
Double-pole plugs with earthing contact, 10 A d.c., 16 A a.c., 250 V, degree of protection provided by enclosure IP 56
A description is not available for this item.
Advertisement