AWWA C203

Coal-Tar Protective Coatings and Linings for Steel Water Pipelines - Enamel and Tape - Hot Applied

inactive
Buy Now
Organization: AWWA
Publication Date: 20 January 2002
Status: inactive
Page Count: 57
scope:

This standard provides the requirements for coal-tar protective exterior coatings and interior linings used in the potable water supply industry for buried steel water pipelines.

Sections 4.3 through 4.5 and Sec. 4.8 cover the requirements for hot-applied, coal-tar enamel and its exterior and interior application to pipe, special sections, connections, fittings, and field procedures. Section 4.6 covers the requirements for hot-applied, coal-tar base tapes for application to special sections, connections, and fittings. Section 4.7 presents alternative coal-tar coating systems, wraps, and procedures for external coating systems that provide additional coating protection for use in severe trench locations.

All AWWA steel pipe coating standards are written for and based on the service temperature of potable water. For operating temperatures higher than the normal temperature of potable water, consult the manufacturer for recommendations concerning temperature limitations for coal-tar protective coatings and linings.

Storage conditions. Because aboveground and environmental conditions vary, the purchaser should consult the manufacturer as to type of coating that is recommended for the specific anticipated storage conditions, including the necessity for ultraviolet-light protection.

Government regulations. The purchaser (or the constructor) shall determine that no portion of this standard is in conflict with any existing government regulations.

Safety and environmental considerations. The components of the coating system may contain skin irritants and may be flammable. Precautions should be taken to protect against these hazards and to comply with the manufacturer's recommendations concerning the use and handling of the components.

Purpose

The purpose of this standard is to provide the requirements for coal-tar protective coatings and linings for steel water pipelines - enamel and tape - hot applied, including materials, application, verification, and delivery.

Application

This standard can be referenced in specifications for hot-applied coal-tar protective coatings and linings of steel water pipelines. The stipulations of this standard apply when this document has been referenced and then only to protective coatings and linings of steel water pipelines with hot-applied coal-tar enamel systems and to hot-applied coal-tar tape on the exterior of special sections,

Document History

October 26, 2020
Coal-Tar Protective Coatings and Linings for Steel Water Pipe
This standard provides the minimum requirements for coal-tar protective coatings and linings used in the water supply industry for buried steel water pipelines. AWWA steel pipe coating and lining...
June 7, 2015
Coal-Tar Protective Coatings and Linings for Steel Water Pipe
This standard provides the minimum requirements for coal-tar protective coatings and linings used in the water supply industry for buried steel water pipelines. AWWA steel pipe coating and lining...
June 8, 2008
Coal-Tar Protective Coatings and Linings for Steel Water Pipelines-Enamel and Tape-Hot-Applied
This standard provides the minimum requirements for coal-tar protective exterior coatings and interior linings used in the water supply industry for buried steel water pipelines. AWWA steel pipe...
AWWA C203
January 20, 2002
Coal-Tar Protective Coatings and Linings for Steel Water Pipelines - Enamel and Tape - Hot Applied
This standard provides the requirements for coal-tar protective exterior coatings and interior linings used in the potable water supply industry for buried steel water pipelines. Sections 4.3 through...
June 15, 1997
Coal-Tar Protective Coatings and Linings for Steel Water Pipelines - Enamel and Tape - Hot Applied
A description is not available for this item.
January 1, 1991
Coal-Tar Protective Coatings and Linings for Steel Water Pipelines - Enamel and Tape - Hot Applied
A description is not available for this item.
January 26, 1986
Coal-Tar Protective Coatings and Linings for Steel Water Pipelines—Enamel and Tape-Hot-Applied
A description is not available for this item.
January 29, 1973
Coal-Tar Protective Coatings and Linings for Steel Water Pipelines—Enamel and Tape-Hot-Applied
A description is not available for this item.
May 22, 1966
Coal-Tar Enamel Protective Coatings for Steel Water Pipe
A description is not available for this item.
January 23, 1962
Coal-Tar Enamel Protective Coatings for Steel Water Pipe
A description is not available for this item.
March 27, 1957
Coal-Tar Enamel Protective Coatings for Steel Water Pipe
A description is not available for this item.

References

Advertisement