DLA - SMD-5962-91577 REV C

MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 June 2006
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 15, 2021
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
February 12, 2020
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
SMD-5962-91577 REV C
June 15, 2006
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 7, 1993
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
A description is not available for this item.
December 7, 1992
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
This drawing forms apart of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
September 11, 1991
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
A description is not available for this item.
Advertisement