DLA - SMD-5962-91577 REV A

MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 December 1992
Status: inactive
Page Count: 23
scope:

This drawing forms apart of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 87C752 CMOS, 8-bit microcontroller with A/D, PWM, 2K EPROM memory (3.5-12 MHz). 02 87C752-16 CMOS, 8-bit microcontroller with A/D, PWM, 2K EPROM memory (3.5-16 MHz). 03 87C752 CMOS, 8-bit microcontroller with A/D, PWM, 2K one time programming EPROM memory (3.5-12 MHz). 04 87C752-16 CMOS, 8-bit microcontroller with A/D, PWM, 2K one time programming EPROM memory (3.5-16 MHz).

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 1/

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage VCC to VSS range - - - - - - - - - - −0.5 V dc to +6.5 V dc Voltage (any pin) to VSS range - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - +1.0 W Lead temperature (soldering, 5 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - See MIL-STD-1835

Supply voltage (VCC) - - - - - - - - - - - - - - - −5.0 ±10% Maximum low level input voltage (except SDA, SCL) - 0.2 VCC − 0.25 V dc Maximum low level input voltage (SDA, SCL) - - - - - 0.3 VCC Minimum high level input voltage (SDA, SCL) - - - - 0.7 VCC Minimum high level input voltage (except X1, RST) - 0.2 VCC + 0.9 V dc Minimum high level input voltage (X1, RST) - - - - 0.7 VCC Case operating temperature range (TC) - - - - - - - −55°C to +125°C Oscillator frequency - - - - - - - - - - - - - - - 3.5 MHz to 16 MHz

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 15, 2021
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
February 12, 2020
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
June 15, 2006
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 7, 1993
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91577 REV A
December 7, 1992
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
This drawing forms apart of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
September 11, 1991
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER WITH A/D, PWM AND EPROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement