BSI - BS EN 2997-003

Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 003: Square flange receptacle Product standard

inactive
Buy Now
Organization: BSI
Publication Date: 30 November 2006
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

August 31, 2012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 003: Square flange receptacle - Product standar
A description is not available for this item.
BS EN 2997-003
November 30, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 003: Square flange receptacle Product standard
A description is not available for this item.

References

Advertisement