DLA - SMD-5962-88691 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER ,SCHOTTKY, TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS520 8-Bit identity comparator

The case outlines shell be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1,060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range: Q inputs - - - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc All other inputs - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - 104.5 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - +2.0 V dc Maximum low-level input voltage (VIL): TC = +125°C- - - - - - - - - - - - - - - - - - - - +0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - +0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - - +0.8 V dc Maximum high level output current (IOH) - - - - - - −1 mA Maximum low level output current (IOL) - - - - - - - +12 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 29, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER, SCHOTTKY, TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
March 4, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER, SCHOTTKY, TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 4, 2000
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER ,SCHOTTKY, TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88691 REV A
July 10, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER ,SCHOTTKY, TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 6, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER ,SCHOTTKY, TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement