DLA - DESC-DWG-89116 REV A
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
| Organization: | DLA |
| Publication Date: | 26 February 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing establishes the complete requirements for a sealed, solid state relay, supplied to the W and Y screening requirements of MIL-R-28750.
The complete PIN shall be as shown in the following example:
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History