DLA - DESC-DWG-89116
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
inactive
| Organization: | DLA |
| Publication Date: | 30 November 1990 |
| Status: | inactive |
| Page Count: | 14 |
Document History
February 14, 2008
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, ±80 V DC TO ±350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 25, 2003
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
A description is not available for this item.
April 15, 1998
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
A description is not available for this item.
April 19, 1994
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 26, 1993
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-89116
November 30, 1990
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, PLUS/MINUS 80 V DC TO PLUS/MINUS 350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS
A description is not available for this item.