DS/EN 50361
Basic standard for the measurement of Specific Absorption Rate related to human exposure to electromagnetic fields from mobile phones (300 MHz - 3 GHz)
| Organization: | DS |
| Publication Date: | 29 August 2001 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Telephone equipment): | 33.050.10 |
scope:
This basic standard applies to any electromagnetic field (EM) transmitting devices intended to be used with the radiating part of the equipment in close proximity to the human ear including mobile phones, cordless phones, etc. The frequency range is 300 MHz to 3 GHz. The objective of the standard is to specify the method for demonstration of compliance with the specific absorption rate (SAR) limits for such equipment.
Document History