DS/EN 60684-3-400
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
| Organization: | DS |
| Publication Date: | 30 September 2002 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This Standard gives the requirements for three types of E type glass sleeving using either braided or knitted construction, with a continuous silicone elastomer coating and differentiated by their breakdown voltage (sheet 400: high breakdown voltage; sheet 401: medium breakdown voltage; sheet 402: low breakdown voltage) Yjese sleevings have been found suitable for temperatures up to 180 °C. These sleevings are normally available in internal diameters between 0,3 mm and 25 mm. The sleeving is normally supplied in the following colours; black, grey, white, red, yellow, blue, brown, green, green/yellow and natural. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in tables 2 and 5. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History