DS/IEC 684-3-400/402

Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating

inactive, Most Current
Organization: DS
Publication Date: 5 March 1993
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

The standard gives the requirements for E type glass textile sleeving using either braided or knitted construction coated with a continuous layer of silicone elastomer, available in bore sizes 0,3 mm to 25 mm.

Document History

DS/IEC 684-3-400/402
March 5, 1993
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
The standard gives the requirements for E type glass textile sleeving using either braided or knitted construction coated with a continuous layer of silicone elastomer, available in bore sizes 0,3 mm...

References

Advertisement