ISO 4696-1

Iron Ores - Static Test for Low-Temperature Reduction-Disintegration - Part 1: Reaction with CO, CO2 and H2

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 1996
Status: inactive
Page Count: 14
ICS Code (Iron ores): 73.060.10

Document History

September 1, 2015
Iron ores for blast furnace feedstocks - Determination of lowtemperature reduction-disintegration indices by static method - Part 1: Reduction with CO, CO2, H2 and N2
This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions...
October 15, 2007
Iron ores for blast furnace feedstocks — Determination of low-temperature reduction-disintegration indices by static method — Part 1: Reduction with CO, CO2, H2 and N2
A description is not available for this item.
ISO 4696-1
October 1, 1996
Iron Ores - Static Test for Low-Temperature Reduction-Disintegration - Part 1: Reaction with CO, CO2 and H2
A description is not available for this item.
Advertisement