ISO 4696-1

Iron ores for blast furnace feedstocks - Determination of lowtemperature reduction-disintegration indices by static method - Part 1: Reduction with CO, CO2, H2 and N2

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2015
Status: active
Page Count: 18
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions resembling those prevailing in the reduction zone of a blast furnace.

This International Standard is applicable to lump ores, sinters and hot-bonded pellets.

Document History

ISO 4696-1
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of lowtemperature reduction-disintegration indices by static method - Part 1: Reduction with CO, CO2, H2 and N2
This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions...
October 15, 2007
Iron ores for blast furnace feedstocks — Determination of low-temperature reduction-disintegration indices by static method — Part 1: Reduction with CO, CO2, H2 and N2
A description is not available for this item.
October 1, 1996
Iron Ores - Static Test for Low-Temperature Reduction-Disintegration - Part 1: Reaction with CO, CO2 and H2
A description is not available for this item.

References

Advertisement