FORD ESB-M3G51-B1

TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 5 January 1999
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable of being color pigmented and/or silk screen printed using ESB-M99J262 silk-screen pastes.

Document History

September 21, 2005
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable of being...
FORD ESB-M3G51-B1
January 5, 1999
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR
1. SCOPE The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable...
May 5, 1978
TAPE, VINYL FILM, PRESSURE SENSITIVE, EXTERIOR, UNLIMITED APPLICATIONS
A description is not available for this item.

References

Advertisement