FORD - ESB-M3G51-B1

TAPE, VINYL FILM, PRESSURE SENSITIVE, EXTERIOR, UNLIMITED APPLICATIONS

inactive
Organization: FORD
Publication Date: 5 May 1978
Status: inactive
Page Count: 6

Document History

September 21, 2005
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable of being...
January 5, 1999
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR
1. SCOPE The material defined by this specification is a pressure sensitive, paper backed, vinyl film in both high and low gloss colors suitable for exterior applications. The film shall be capable...
ESB-M3G51-B1
May 5, 1978
TAPE, VINYL FILM, PRESSURE SENSITIVE, EXTERIOR, UNLIMITED APPLICATIONS
A description is not available for this item.

References

Advertisement