NEMA ICS 3.1

Handling, Storage, and Installation Guide for AC General-Purpose Medium Voltage Contactors and Class E Controllers, 50 and 60 Hertz

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1997
Status: inactive
Page Count: 20

Document History

January 1, 2019
Guide for the Application, Handling, Storage, Installation, and Maintenance of Medium- Voltage AC Contactors, Controllers, and Control Centers
This guide applies to the installation and maintenance of AC medium-voltage contactors, and Class E controllers rated 1,501-15,000 volts, installed in accordance with the National Electrical Code®...
January 1, 2009
GUIDE FOR THE APPLICATION, HANDLING, STORAGE, INSTALLATION, AND MAINTENANCE OF MEDIUM-VOLTAGE AC CONTACTORS, CONTROLLERS, AND CONTROL CENTERS
These instructions apply to AC medium-voltage contactors and Class E magnetic controllers rated 1501-7200 volts, which are installed in accordance with the National Electrical Code (NEC), NFPA 70 and...
January 1, 2009
Guide for the Application, Handling, Storage, Installation, and Maintenance of Medium-Voltage AC Contactors, Controllers, and Control Centers
This guide applies to AC medium-voltage contactors and Class E controllers rated 1,501-15,000 volts, installed in accordance with the National Electrical Code (NEC), NFPA 70 and the manufacturer's...
NEMA ICS 3.1
January 1, 1997
Handling, Storage, and Installation Guide for AC General-Purpose Medium Voltage Contactors and Class E Controllers, 50 and 60 Hertz
A description is not available for this item.
January 1, 1997
Handling, Storage, and Installation Guide for AC General-Purpose Medium Voltage Contactors and Class E Controllers, 50 and 60 Hertz
These instructions apply to AC medium-voltage contactors and Class E magnetic controllers rated 1501-7200 volts, which are installed in accordance with the National Electrical Code (NEC), NFPA 70 and...
January 1, 1990
Safety Standards for Construction and Guide for Selection, Installation and Operation of Adjustable-Speed Drive Systems
A description is not available for this item.
January 1, 1983
SAFETY STANDARDS FOR CONSTRUCTION AND GUIDE FOR SELECTION, INSTALLATION AND OPERATION OF ADJUSTABLE-SPEED DRIVE SYSTEMS (R 1988)
A description is not available for this item.

References

Advertisement