FORD ESB-M98D10-A1

LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 November 2006
Status: inactive
Page Count: 6
scope:

The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich laminate.

Document History

October 11, 2010
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich...
FORD ESB-M98D10-A1
November 28, 2006
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich...
March 1, 1990
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE
1. SCOPE The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride...

References

Advertisement