FORD - ESB-M98D10-A2
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE
inactive
| Organization: | FORD |
| Publication Date: | 1 March 1990 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich laminate.
Document History
October 11, 2010
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich...
November 28, 2006
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich...
ESB-M98D10-A2
March 1, 1990
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE
1. SCOPE The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride...