FORD - WSK-M4G303-B1

SEALER, METHACRYLATE, ONE PACK - THERMOSET VACUUM IMPREGNATION

inactive
Organization: FORD
Publication Date: 3 July 1989
Status: inactive
Page Count: 3

Document History

October 20, 2014
SEALER, METHACRYLATE, ONE PACK, THERMOSET, VACUUM IMPREGNATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mixture of liquid methacrylate resin and an accelerator to seal micro-porosity (less than 0.2 mm diameter) in metal castings.
August 10, 1999
SEALER, METHACRYLATE, ONE PACK, THERMOSET, VACUUM IMPREGNATION
1. SCOPE The material defined by this specification is a mixture of liquid methacrylate resin and an accelerator to seal micro-porosity (less than 0.2 mm diameter) in metal castings.
WSK-M4G303-B1
July 3, 1989
SEALER, METHACRYLATE, ONE PACK - THERMOSET VACUUM IMPREGNATION
A description is not available for this item.
Advertisement